location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Barcode Scanner Handheld bar code reader 2D LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Barcode Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4AK34AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545761741 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:05:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2022
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Value Barcode Scanner Handheld bar code reader 2D LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld bar code reader Black
  • - Scanner type: 2D Sensor type: LED
  • - Codabar, Code 11, Code 128, Code 39, Code 93, EAN-13, EAN-8, GS1-128 (UCC/EAN-128), Plessey Aztec Code, Data Matrix, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code
  • - Wired Standard interfaces: USB
  • - Power source type: USB
Warranty: One (1) year limited warranty with advance exchange. Additional HP Care Pack Services options are available to extend warranty coverage.
Long product name HP Value Barcode Scanner Handheld bar code reader 2D LED Black :
The long product name of HP Value Barcode Scanner Handheld bar code reader 2D LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2D Linear Imager, LED, USB
More>>>
HP Value Barcode Scanner Handheld bar code reader 2D LED Black:
The official description of HP Value Barcode Scanner Handheld bar code reader 2D LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enable easy scanning from the store floor to the back office with HP Value Barcode Scanner, which reads a range of codes, including 1D/2D barcodes and codes from mobile devices.

Short summary description HP Value Barcode Scanner Handheld bar code reader 2D LED Black:
This short summary of the HP Value Barcode Scanner Handheld bar code reader 2D LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Barcode Scanner, Handheld bar code reader, 2D, LED, Codabar, Code 11, Code 128, Code 39, Code 93, EAN-13, EAN-8, GS1-128 (UCC/EAN-128), Plessey, Aztec Code, Data Matrix, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code, 0 - 45°

Long summary description HP Value Barcode Scanner Handheld bar code reader 2D LED Black:
This is an auto-generated long summary of HP Value Barcode Scanner Handheld bar code reader 2D LED Black based on the first three specs of the first five spec groups.

HP Value Barcode Scanner. Type: Handheld bar code reader, Scanner type: 2D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: USB, Cable length: 1.8 m. Product colour: Black, International Protection (IP) code: IP42, Certification: FCC Part15, Class B, CE EMC Class B, IEC62471. Power source type: USB. Weight: 115 g, Width: 101 mm, Depth: 145 mm

Scanning
Type *
Handheld bar code reader
Scanner type *
2D
Sensor type *
LED
Linear (1D) barcodes supported *
Codabar, Code 11, Code 128, Code 39, Code 93, EAN-13, EAN-8, GS1-128 (UCC/EAN-128), Plessey
2D (matrix & stacked) barcodes supported *
Aztec Code, Data Matrix, MaxiCode, Micro QR Code, MicroPDF417, PDF417, QR Code
Pitch reading angle
0 - 45°
Ports & interfaces
Connectivity technology *
Wired
Standard interfaces *
USB
Cable length
1.8 m
Performance
International Protection (IP) code
IP42
Performance
Product colour *
Black
Certification
FCC Part15, Class B, CE EMC Class B, IEC62471
Power
Power source type *
USB
Weight & dimensions
Width
101 mm
Depth
145 mm
Height
68 mm
Weight *
115 g
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)