HP logo

HP ProBook 440 G8 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5759
Info modified on:
11 Mar 2024, 09:14:46
Short summary description HP ProBook 440 G8 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ProBook 440 G8, Intel® Core™ i5, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, Windows 11 Pro, Silver

Long summary description HP ProBook 440 G8 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ProBook 440 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1.38 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.