HP logo

HP 483194-001 memory module 2 GB DDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113799
Info modified on:
20 Dec 2022, 18:58:43
Short summary description HP 483194-001 memory module 2 GB DDR2:

HP 483194-001, 2 GB, DDR2, 800 MHz, 200-pin SO-DIMM

Long summary description HP 483194-001 memory module 2 GB DDR2:

HP 483194-001. Component for: Laptop, Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 200-pin SO-DIMM

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.