HP Intel Core 2 Duo E4600, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, E4600, 2.4 GHz, 64-bit
HP Intel Core 2 Duo E4600. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 167 M, Processing Die size: 111 mm². Compatibility: ML110 G5