HP logo

HP L1950g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176283
Info modified on:
30 Dec 2024, 17:23:51
Short summary description HP L1950g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver:

HP L1950g, 48.3 cm (19"), 1280 x 1024 pixels, LED, LCD, 5 ms, Silver

Long summary description HP L1950g computer monitor 48.3 cm (19") 1280 x 1024 pixels LED Silver:

HP L1950g. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.