HP logo

HP AC Smart pin slim power adapter (90-watt) power adapter/inverter Indoor 90 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180217
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AC Smart pin slim power adapter (90-watt) power adapter/inverter Indoor 90 W Black:

HP AC Smart pin slim power adapter (90-watt), Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description HP AC Smart pin slim power adapter (90-watt) power adapter/inverter Indoor 90 W Black:

HP AC Smart pin slim power adapter (90-watt). Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.