HP logo

HP 469067-B21 graphics card NVIDIA Quadro FX 560 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27416
Info modified on:
02 Sept 2024, 20:30:18
Short summary description HP 469067-B21 graphics card NVIDIA Quadro FX 560 GDDR3:

HP 469067-B21, Quadro FX 560, GDDR3, 128 bit, 3840 x 2400 pixels, PCI Express x16

Long summary description HP 469067-B21 graphics card NVIDIA Quadro FX 560 GDDR3:

HP 469067-B21. Graphics processor family: NVIDIA, Graphics processor: Quadro FX 560. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.