HP logo

HP Intel Pentium T2370 processor 1.73 GHz 1 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31110
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Intel Pentium T2370 processor 1.73 GHz 1 MB L2:

HP Intel Pentium T2370, Intel® Pentium®, Socket 478, 65 nm, T2370, 1.73 GHz, 64-bit

Long summary description HP Intel Pentium T2370 processor 1.73 GHz 1 MB L2:

HP Intel Pentium T2370. Processor family: Intel® Pentium®, Processor socket: Socket 478, Processor lithography: 65 nm. Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.