Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Athlon X2 5400B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
465312-001
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7890
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor :
The short editorial description of HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor

2.8 GHz, 65 W, 1 MB L2, Socket AM2
More>>>

HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor:
The official marketing text of HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor as supplied by the manufacturer
Do more in less time with amazing multi-core performance at a great price
Do more of the things you want to in less time and enhance your digital life with the multi-core performance and energy efficiency of AMD Athlon™ II processor-based desktop systems. Combined with superior ATI Radeon™ HD graphics technology, systems based on the AMD Athlon™ II processor deliver a vivid visual experience, superior multi-tasking, and exceptional digital media performance with next-generation energy efficiency.

Exceptional Performance
- Do more in less time and take advantage of true multi-core performance and true multitasking capability
- Get a PC experience optimized to deliver the benefits of the Microsoft® Windows® 7 operating system
- Convert music, HD video, and other media fast2,4
- Manage all your home media files and run the software you need to create, share, and enjoy your media2,4

Get superior performance and enjoyment from your PC experience with next generation processor technology for hassle free, efficient computing
- With next-generation processor technology you can enjoy superior application performance
- Convert music and HD video fast2,4
- Get superior performance on many of today’s most popular applications for an amazing experience
- Enjoy a responsive PC with next-generation AMD Direct Connect Architecture

Get Microsoft® Windows® 7 support, optimized to deliver the benefits of Microsoft’s latest OS7
- Windows® 7 is optimized for AMD Athlon™ II processors, enabling a fast and responsive PC
- Experience a simple and engaging everyday PC experience with Windows® 7 Home Premium operating system
- Windows® 7 is tuned to make the most out of the power management features, such as AMD PowerNow!™ 3.0 Technology, which are built into AMD Athlon™ II processors
- For consumers who want additional features, Microsoft® recommends Windows® 7 Professional operating system

Stay connected to your friends, family, and even your online digital media
- Browse the Internet, send email, run programs, watch movies, and play multiplayer games2,5
- Let the AMD APUs (Accelerated Processing Units) Media Explorer bring your media to life as you share and explore cherished memories
- Talk to friends and family through Internet telephone and Skype2,5
- Chat online and share with friends on social networking websites like Facebook2,5
- Transfer your media quickly to notebooks, smart phones, and portable media players2,4

Manage all your media files and run the software you need to create, share, and enjoy your media, and connect your gadgets.
- Watch live TV or record and play back movies, TV, and music from your hard drive 2,3,4
- Listen to music or watch live and recorded TV, DVDs, photos, and more3,4
- Stream music and HD video1,2
- Create music and convert HD video files for playback on iPod and other portable media players2,4
- See, create, and share online photos, music, and videos4
- Record music, movies, and TV programs to your hard drive3,4
- View, edit, and print digital photos and images2

Efficiency
- Take advantage of energy efficiency you’ll feel good about for a green, cool, and quiet PC experience
- Save energy, get the most out of your budget, and help reduce heat and noise to reduce the environmental impact of your PC
- Enjoy performance on demand when you need it and power savings when you don’t using next-generation AMD desktop power management technologies
- Get improvements over previous-generation AMD Athlon™ II processors: slash your power consumption by up to 50% when doing basic tasks, 40% when running heavy load, and 50% when idle6
- Conserve with Energy Star® 5.0-compliant, idle-power improvements such as low core voltages and enhanced cache power management

Enjoy a superior desktop experience. Get the most out of your budget with energy efficiency you’ll feel good about for a green, cool, and quiet PC experience
- Enjoy a cool, quiet, and green PC experience
- Enjoy your PC with confidence knowing you’re using cutting-edge, energy-efficient technologies that use low power and help reduce environmental impact
- Help reduce heat and noise
- Help extend the life of your system with AMD PowerNow!™ 3.0 Technology, which manages power consumption and helps maximizes performance
- Enjoy the benefits of energy efficiency

Enjoy your PC and be energy efficient with next-generation AMD power management technologies
- AMD PowerNow!™ 3.0 technology can enable dramatic power management improvements, automatically, with virtually no noticeable performance impact with efficient 45nm multi-core design, superior power management, and additional performance states
- Cool‘n’Quiet™ Technology – Optimized performance states help save energy while minimizing the latency and overhead of power management. The processor can efficiently respond to user demands, maximizing performance to deliver a superior PC user experience
- AMD CoolCore™ Technology automatically reduces processor energy consumption by dynamically activating or turning off parts of the processor
- AMD Smart Fetch Technology enables processor cores to share data before entering a halting state so active cores don’t have to activate to retrieve data
- Dual Dynamic Power Management™ – helps improve platform efficiency by providing on demand memory performance while enabling decreased system power consumption
- Multi-Point Thermal Control helps reduce speed and heat when temperature exceeds predefined limits, enabling a cool and quiet PC experience

Take full advantage of amazing energy efficiency that uses less power than the previous generation of AMD Athlon™ processors, and enjoy environmentally friendly, energy-efficient performance. Use your PC with confidence knowing you’re using cutting-edge green technologies that use low power and help reduce environmental impact

- Use up to 40% less energy when running heavy loads like playing the latest 3D PC games or rendering HD content6
- Slash power consumption by up to 50% when doing basic PC tasks like browsing the Internet or checking email6
- Enjoy significant power savings under light processor loads, or even while running applications in high definition
- Get up to 50% power savings during idle6 with low core voltages and enhanced cache power management
- Get Energy Star® 5.0-compliant, idle-power improvements with low core voltages and enhanced cache power management
Short summary description HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor:
This short summary of the HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
HP AMD Athlon X2 5400B, AMD Athlon X2, 2.8 GHz, Socket AM2, PC, 65 nm, 5400B
Long summary description HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor :

HP AMD Athlon X2 5400B. Processor family: AMD Athlon X2, Processor frequency: 2.8 GHz, Processor socket: Socket AM2. Thermal Design Power (TDP): 65 W

This is an auto-generated long summary of HP AMD Athlon X2 5400B 2.8GHz 1MB L2 processor based on the first three specs of the first five spec groups.
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon X2
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM2
Component for *
What this product is used as a part of (component for).
PC
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor model *
The model number for the processor in a computer.
5400B
Processor threads *
2
Processor
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit, 64-bit
Processor cache
1 MB
Processor cache type
L2
Stepping
G2
Features
Thermal Design Power (TDP) *
65 W
Processor special features
AMD Virtualization Technology
Yes
Country Distributor
United Kingdom 2 distributor(s)
X