HP logo

HP 2GB PC2-6400s memory module 1 x 2 GB DDR2 800 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33691
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2GB PC2-6400s memory module 1 x 2 GB DDR2 800 MHz:

HP 2GB PC2-6400s, 2 GB, 1 x 2 GB, DDR2, 800 MHz, 200-pin SO-DIMM

Long summary description HP 2GB PC2-6400s memory module 1 x 2 GB DDR2 800 MHz:

HP 2GB PC2-6400s. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 200-pin SO-DIMM

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.