HP logo

HP 462435-001 power supply unit 240 W ATX Metallic

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59717
Info modified on:
10 Apr 2024, 09:42:41
Short summary description HP 462435-001 power supply unit 240 W ATX Metallic:

HP 462435-001, 240 W, 100 - 240 V, 50 - 60 Hz, Active, 85%, Non-Modular

Long summary description HP 462435-001 power supply unit 240 W ATX Metallic:

HP 462435-001. Total power: 240 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Compatible products: Compaq dc5800 SFF, Compaq dc5850 SFF, Compaq dc7900 SFF. Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.