HP logo

HP ML370G5 X5450 HPM FIO Performance Pack processor 3 GHz 12 MB L2 Box

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20201
Info modified on:
09 Jul 2024, 09:37:53
Short summary description HP ML370G5 X5450 HPM FIO Performance Pack processor 3 GHz 12 MB L2 Box:

HP ML370G5 X5450 HPM FIO Performance Pack, Intel® Xeon®, LGA 771 (Socket J), 45 nm, 3 GHz, 64-bit, 12 MB

Long summary description HP ML370G5 X5450 HPM FIO Performance Pack processor 3 GHz 12 MB L2 Box:

HP ML370G5 X5450 HPM FIO Performance Pack. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.