HP logo

HP Intel Core 2 Duo T7250 processor 2 GHz 2 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78140
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core 2 Duo T7250 processor 2 GHz 2 MB L2:

HP Intel Core 2 Duo T7250, Intel® Core™2 Duo, 65 nm, T7250, 2 GHz, 64-bit, 2 MB

Long summary description HP Intel Core 2 Duo T7250 processor 2 GHz 2 MB L2:

HP Intel Core 2 Duo T7250. Processor family: Intel® Core™2 Duo, Processor lithography: 65 nm, Processor model: T7250. Number of Processing Die Transistors: 291 M, Processing Die size: 143 mm². Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.