HP logo

HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20985
Info modified on:
09 Jul 2024, 09:37:47
Short summary description HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2:

HP Intel Xeon Quad-core E5405 2.0GHz Upgrade, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5405, 2 GHz, 64-bit

Long summary description HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2:

HP Intel Xeon Quad-core E5405 2.0GHz Upgrade. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server. L1 cache: 0.256 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.