HP logo

HP Intel Xeon Quad-Core E5405 processor 2 GHz 12 MB L2 Box

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17126
Info modified on:
04 Jun 2022, 01:09:41
Short summary description HP Intel Xeon Quad-Core E5405 processor 2 GHz 12 MB L2 Box:

HP Intel Xeon Quad-Core E5405 Processor, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5405, 2 GHz, 64-bit

Long summary description HP Intel Xeon Quad-Core E5405 processor 2 GHz 12 MB L2 Box:

HP Intel Xeon Quad-Core E5405 Processor. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.