HP logo

HP Intel Xeon E5410 DL360R05 RMKT KIT processor 2.33 GHz 12 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20474
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5410 DL360R05 RMKT KIT processor 2.33 GHz 12 MB L2:

HP Intel Xeon E5410 DL360R05 RMKT KIT, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5410, 2.33 GHz, 64-bit

Long summary description HP Intel Xeon E5410 DL360R05 RMKT KIT processor 2.33 GHz 12 MB L2:

HP Intel Xeon E5410 DL360R05 RMKT KIT. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.