HP logo

HP 8GB (2 x 4GB) FBD PC2-5300 memory module 2 x 4 GB DDR2 ECC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10020
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 8GB (2 x 4GB) FBD PC2-5300 memory module 2 x 4 GB DDR2 ECC:

HP 8GB (2 x 4GB) FBD PC2-5300, 8 GB, 2 x 4 GB, DDR2, 667 MHz

Long summary description HP 8GB (2 x 4GB) FBD PC2-5300 memory module 2 x 4 GB DDR2 ECC:

HP 8GB (2 x 4GB) FBD PC2-5300. Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.