Bullet Points HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® 5000 Sequence E5405 2 GHz
- - 12 MB L2 LGA 771 (Socket J)
- - Processor cores: 4 45 nm 64-bit 80 W
Long product name HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2
:
The long product name of HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Xeon Quad-core E5405 2.0GHz Upgrade
More>>>
HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2:
The official description of HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Intelligent next-generation Intel® microarchitecture adapts to the workload, automatically increasing processor frequency for greater performance.
Better performance enabled by Intel® Turbo Boost Technology, increasing processor frequency and enabling faster speeds when conditions allow.
Lower energy costs while minimizing impact to performance by automatically putting processor and memory into the lowest available power state.
Individual cores are reduced to near-zero power independent of other operating cores.
Virtualize different generations of Intel® Xeon® processor–based servers in the same pool to deliver peak performance during high-use periods and automatically reduce energy cost during low-use periods.
Integrates multiple generations of Intel® Xeon® processor-based servers, improving flexibility for failover, load balancing, and disaster recovery.
Short summary description HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2:
This short summary of the HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.
HP Intel Xeon Quad-core E5405 2.0GHz Upgrade, Intel® Xeon® 5000 Sequence, LGA 771 (Socket J), 45 nm, E5405, 2 GHz, 64-bit
Long summary description HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2:
This is an auto-generated long summary of HP Intel Xeon Quad-core E5405 2.0GHz Upgrade processor 2 GHz 12 MB L2 based on the first three specs of the first five spec groups.
HP Intel Xeon Quad-core E5405 2.0GHz Upgrade. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server. L1 cache: 0.256 MB