HP logo

HP 1GB PC2-5300s memory module 1 x 1 GB DDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35778
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 1GB PC2-5300s memory module 1 x 1 GB DDR2:

HP 1GB PC2-5300s, 1 GB, 1 x 1 GB, DDR2, 667 MHz, 200-pin SO-DIMM

Long summary description HP 1GB PC2-5300s memory module 1 x 1 GB DDR2:

HP 1GB PC2-5300s. Component for: Laptop, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 200-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.