HP logo

HP Intel Xeon E7330 processor 2.4 GHz 6 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13895
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E7330 processor 2.4 GHz 6 MB L2:

HP Intel Xeon E7330, Intel® Xeon® E7 Family, Socket 604 (mPGA604), 65 nm, E7330, 2.4 GHz, 64-bit

Long summary description HP Intel Xeon E7330 processor 2.4 GHz 6 MB L2:

HP Intel Xeon E7330. Processor family: Intel® Xeon® E7 Family, Processor socket: Socket 604 (mPGA604), Processor lithography: 65 nm. Market segment: Server, Number of Processing Die Transistors: 582 M, Processing Die size: 286 mm². Intel® Virtualization Technology (Intel® VT): VT-x, Compatibility: HP DL580 G5

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.