HP logo

HP Intel Celeron D 360 processor 3.46 GHz 0.512 MB L2 Tray

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51480
Info modified on:
17 Jul 2025, 16:37:09
Short summary description HP Intel Celeron D 360 processor 3.46 GHz 0.512 MB L2 Tray:

HP Intel Celeron D 360, Intel® Celeron® D, LGA 775 (Socket T), 65 nm, Tray, 3.46 GHz, 64-bit

Long summary description HP Intel Celeron D 360 processor 3.46 GHz 0.512 MB L2 Tray:

HP Intel Celeron D 360. Processor family: Intel® Celeron® D, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Number of Processing Die Transistors: 188 M, Processing Die size: 81 mm²

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.