HP logo

HP Intel Pentium D 925 processor 3 GHz 4 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50232
Info modified on:
10 Jul 2024, 18:18:41
Short summary description HP Intel Pentium D 925 processor 3 GHz 4 MB L2:

HP Intel Pentium D 925, Intel® Pentium® D, LGA 775 (Socket T), 65 nm, 3 GHz, 64-bit, PC

Long summary description HP Intel Pentium D 925 processor 3 GHz 4 MB L2:

HP Intel Pentium D 925. Processor family: Intel® Pentium® D, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Processing Die Transistors: 376 M, Processing Die size: 162 mm²

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.