HP logo

HP AMD Mobile Sempron 3500+ processor 1.8 GHz 0.512 MB L2

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71184
Info modified on:
03 Jun 2022, 22:08:41
Short summary description HP AMD Mobile Sempron 3500+ processor 1.8 GHz 0.512 MB L2:

HP AMD Mobile Sempron 3500+, AMD Mobile Sempron, Socket S1, 3500+, 1.8 GHz, 32-bit, 64-bit, Laptop

Long summary description HP AMD Mobile Sempron 3500+ processor 1.8 GHz 0.512 MB L2:

HP AMD Mobile Sempron 3500+. Processor family: AMD Mobile Sempron, Processor socket: Socket S1, Processor model: 3500+. Memory types supported by processor: DDR2-SDRAM. Market segment: Mobile

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.