HP logo

HP ZBook Firefly 15 G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56577
Info modified on:
22 Jan 2025, 04:47:30
Short summary description HP ZBook Firefly 15 G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ZBook Firefly 15 G8, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP ZBook Firefly 15 G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T500 Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:

HP ZBook Firefly 15 G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.