HP logo

HP Intel Core2 Duo E6400 processor 2.13 GHz 2 MB L2

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64526
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Core2 Duo E6400 processor 2.13 GHz 2 MB L2:

HP Intel Core2 Duo E6400, Intel® Core™2 Duo, LGA 775 (Socket T), 65 nm, E6400, 2.13 GHz, 64-bit

Long summary description HP Intel Core2 Duo E6400 processor 2.13 GHz 2 MB L2:

HP Intel Core2 Duo E6400. Processor family: Intel® Core™2 Duo, Processor socket: LGA 775 (Socket T), Processor lithography: 65 nm. Market segment: Desktop, Number of Graphics & IMC Die Transistors: 167 M, Graphics & IMC Die Size: 111 mm². Compatibility: xw4400 Compaq dc7700

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.