Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 417067-001 notebook spare part Battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
417067-001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
417067-001
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12140
This statistic is based on the 95079 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92890 free Open Icecat users.
Info modified on: 13 Feb 2019 14:51:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 417067-001 notebook spare part Battery :
The short editorial description of HP 417067-001 notebook spare part Battery

Internal Battery for Pavilion DV2/6000, Presario V3/6000
More>>>
HP 417067-001 notebook spare part Battery:
The official marketing text of HP 417067-001 notebook spare part Battery as supplied by the manufacturer

- High quality Internal Battery to replace your HP 417067-001.
- Black rectangular 6 cell battery
- Guaranteed to meet or exceed the original manufacturer's specifications for the 417067-001 Internal Battery.

Short summary description HP 417067-001 notebook spare part Battery:
This short summary of the HP 417067-001 notebook spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 417067-001, Battery

Long summary description HP 417067-001 notebook spare part Battery:
This is an auto-generated long summary of HP 417067-001 notebook spare part Battery based on the first three specs of the first five spec groups.

HP 417067-001. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Product colour
The colour e.g. red, blue, green, black, white.
Black
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Battery
Battery voltage
The voltage (V) of the battery.
10.8 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
295 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
207 x 66 x 22 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Australia 1 distributor(s)