HP logo

HP AMD Opteron Dual-Core 2212 HE processor 2 GHz 1 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23227
Info modified on:
21 Oct 2020, 09:42:31
Short summary description HP AMD Opteron Dual-Core 2212 HE processor 2 GHz 1 MB L2:

HP AMD Opteron Dual-Core 2212 HE, AMD Opteron, Socket F (1207), 90 nm, 2 GHz, 64-bit, 1 MB

Long summary description HP AMD Opteron Dual-Core 2212 HE processor 2 GHz 1 MB L2:

HP AMD Opteron Dual-Core 2212 HE. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 90 nm. L1 cache: 0.128 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.