HP AMD Opteron Dual-Core 2210 1.80GHz Upgrade, AMD Opteron, Socket F (1207), 90 nm, 1.8 GHz, 64-bit, 2 MB
HP AMD Opteron Dual-Core 2210 1.80GHz Upgrade. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 90 nm. L1 cache: 0.125 MB