Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AMD Opteron 885 processor 2.6 GHz 2 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMD Opteron 885
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407661-B21
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28428
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP AMD Opteron 885 processor 2.6 GHz 2 MB L2 :
The short editorial description of HP AMD Opteron 885 processor 2.6 GHz 2 MB L2

Dual-Core AMD Opteron 885, 2.6Ghz, socket 940, 2Mb L2
More>>>
Short summary description HP AMD Opteron 885 processor 2.6 GHz 2 MB L2:
This short summary of the HP AMD Opteron 885 processor 2.6 GHz 2 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP AMD Opteron 885, AMD Opteron, 2.6 GHz, Socket 940, 90 nm, 1000 MHz, 2 MB

Long summary description HP AMD Opteron 885 processor 2.6 GHz 2 MB L2:
This is an auto-generated long summary of HP AMD Opteron 885 processor 2.6 GHz 2 MB L2 based on the first three specs of the first five spec groups.

HP AMD Opteron 885. Processor family: AMD Opteron, Processor frequency: 2.6 GHz, Processor socket: Socket 940. Thermal Design Power (TDP): 95 W. Weight: 1.91 kg. Dimensions (WxDxH): 190.5 x 241.3 x 57.15 mm, Size: 19.1 cm (7.5")

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Opteron
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 940
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor model *
The model number for the processor in a computer.
885
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1000 MHz
Processor cache
2 MB
Processor
Processor cache type
L2
Stepping
E6
Power
Thermal Design Power (TDP) *
95 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.91 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190.5 x 241.3 x 57.15 mm
Size
Physical dimension.
19.1 cm (7.5")
Country Distributor
United Kingdom 2 distributor(s)
Customer service details