HP logo

HP EliteBook 850 G5 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54445
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP EliteBook 850 G5 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook 850 G5, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteBook 850 G5 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP EliteBook 850 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.