HP logo

HP 305XL High Yield Black Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2069226
Info modified on:
09 Aug 2025, 19:00:02
Short summary description HP 305XL High Yield Black Original Ink Cartridge:

HP 305XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 4 ml, 1 pc(s), 240 pages

Long summary description HP 305XL High Yield Black Original Ink Cartridge:

HP 305XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 4 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 240 pages

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.