HP logo

HP Elite wireless presenter Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123903
Info modified on:
14 Jun 2024, 10:01:27
End of life date:
31 Mar 2023
Warranty:
One-year limited warranty.
Long product name HP Elite wireless presenter Bluetooth Black:

HP Elite Presenter Mouse

HP Elite wireless presenter Bluetooth Black:

Take control of your presentations and productivity with one versatile device

Run presentations and guide onscreen content with a virtual laser[1] from the palm of your hand, anywhere in the room, or navigate your PC’s applications at your desk, with the sophisticated HP Elite Presenter Mouse. It’s an ultra-modern, multi-functional accessory that’s a pointer and mouse in one.

Run presentations and onscreen content with a virtual laser[1] from the palm of your hand, or navigate your PC at your desk, with the sophisticated, multi-functional HP Elite Presenter Mouse.

Short summary description HP Elite wireless presenter Bluetooth Black:

HP Elite, Bluetooth, 10 m, Black

Long summary description HP Elite wireless presenter Bluetooth Black:

HP Elite. Wireless technology: Bluetooth, Wireless range: 10 m. Product colour: Black, Presenter functions: Laser pointer, Mouse. Width: 44 mm, Depth: 125 mm, Height: 13.8 mm. Package width: 104 mm, Package depth: 160 mm, Package height: 54 mm. Cables included: Micro-USB

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.