HP logo

HP EliteDesk 800 G3 Intel Pentium G G4400 16 GB DDR4-SDRAM 1 TB HDD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82608
Info modified on:
14 Mar 2024, 19:01:26
Short summary description HP EliteDesk 800 G3 Intel Pentium G G4400 16 GB DDR4-SDRAM 1 TB HDD SFF PC Black:

HP EliteDesk 800 G3, 3.3 GHz, Intel Pentium G, G4400, 16 GB, 1 TB, 64-bit

Long summary description HP EliteDesk 800 G3 Intel Pentium G G4400 16 GB DDR4-SDRAM 1 TB HDD SFF PC Black:

HP EliteDesk 800 G3. Processor frequency: 3.3 GHz, Processor family: Intel Pentium G, Processor model: G4400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 5.31 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.