HP logo

HP Designjet T2600 36-in PostScript Multifunction Printer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
450025
Info modified on:
05 Aug 2025, 09:07:02
Short summary description HP Designjet T2600 36-in PostScript Multifunction Printer:

HP Designjet T2600 36-in PostScript Multifunction Printer, Thermal inkjet, 2400 x 1200 DPI, PDF 1.7, PostScript 3, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4, Black, Blue, Grey, Magenta, Yellow, 2400 x 1200 DPI, 25 - 400%

Long summary description HP Designjet T2600 36-in PostScript Multifunction Printer:

HP Designjet T2600 36-in PostScript Multifunction Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF 1.7, PostScript 3, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4. Copier resize: 25 - 400%. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI, Maximum scan resolution: 600 x 600 DPI. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin paper,..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Mobile printing technologies: HP ePrint

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.