HP logo

HP 727B 300-ml Gray DesignJet Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99309
Info modified on:
10 Aug 2025, 22:06:32
Short summary description HP 727B 300-ml Gray DesignJet Ink Cartridge:

HP 727B 300-ml Gray DesignJet Ink Cartridge, High (XL) Yield, Grey, Dye-based ink, 300 ml, 1 pc(s), Single pack

Long summary description HP 727B 300-ml Gray DesignJet Ink Cartridge:

HP 727B 300-ml Gray DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Colour ink volume: 300 ml, Printing colours: Grey, Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.