HP logo

HP Spectre x360 15-ch002tx Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79133
Info modified on:
14 Mar 2024, 19:21:35
Short summary description HP Spectre x360 15-ch002tx Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

HP Spectre x360 15-ch002tx, Intel® Core™ i7, 3.1 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP Spectre x360 15-ch002tx Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

HP Spectre x360 15-ch002tx. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8705G, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.