HP logo

HP OfficeJet Pro 9015 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
228335
Info modified on:
06 Nov 2024, 00:10:38
End of life date:
01 Jan 2022
Bullet Points HP OfficeJet Pro 9015 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:
  • - 35-sheet ADF; Front-facing USB printing; Scan to email; Two-sided printing; Dual Pass 2 Sided ADF
  • - Print, copy, scan, fax
  • - Print speed up to 22 ppm (black) and 18 ppm (colour)
  • - 1200 x 1200 rendered dpi
Warranty:
One-year limited hardware warranty; Possibility to get 3 years warranty upon customer registration, under T&Cs http://www.hp.com/eu/warrantyextension; 24-hour, 7 days a week Web support; Business hour phone support within warranty period
Long product name HP OfficeJet Pro 9015 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:

OfficeJet Pro 9015 All-in-One Printer

HP OfficeJet Pro 9015 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:

A revolutionary smart printer that works the way you need. Help save time with Smart Tasks shortcuts[1] and get automatic two-sided scanning, easy mobile printing,[1] seamless connections,[2] and best-in-class security.[3] Save up to 70% on ink.[4,5]

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP OfficeJet Pro 9015 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:

HP OfficeJet Pro 9015 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Turquoise

Long summary description HP OfficeJet Pro 9015 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi:

HP OfficeJet Pro 9015 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Turquoise

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP OfficeJet Pro 9015 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 22 ppm Wi-Fi 3UK91B:
[1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[3] Compared to the majority of competing in-class consumer colour desktop inkjet all-in-ones <€299. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports, and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, 2018Q3 Release. AiO with best in-class security features based on review of published embedded security features of competitive in-class models and defined as offering business-class, multi-point security, including but not limited to: encryption at the level of data, device, network, document; enterprise-class Wi-Fi security; and secure printing. For more details, see http://www.keypointintelligence.com/HPOfficeJetPro.
[4] Based on Buyers Lab July 2020 study commissioned by HP, which compared monthly subscription cost of HP Instant Ink 700 page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Based on publicly available information as of June 1, 2020. Sale/offer prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: www.keypointintelligence.com/HPInstantInkROW.
[5] HP Instant Ink Service is not available in all countries. To check availability, visit hpinstantink.com.
[6] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.
[7] Change or cancel your plan at any time online except that you can't downgrade from a paid plan to the free plan since it is an introductory offer only. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period. For full details go to instantink.hpconnected.com/terms.
[8] Must complete HP Instant Ink enrolment within 7 days of setting up the printer following the setup process indicated in your printer instructions and using the HP Instant Ink ready cartridges that come with your printer. Requires eligible printer, online enrolment and creation of an HP Connected and Instant Ink account, a valid payment method, email address, and internet connection to the printer. The trial starts from the enrolment date and entitles you to print the monthly number of pages covered by the HP Instant Ink plan chosen upon enrolment. Overage pages are excluded and will be charged according to the payment method selected at the end of the month. Unless service is cancelled within the free period online at hpinstantink.com, a monthly service fee based on the plan chosen, plus overage fees will be charged according to the payment method selected from the first month after the trial period. Trial limited to one time use. Trial cannot be redeemed for cash except as required by law. Additional information available during online enrolment process and at hpinstantink.com.
[9] “Smart Home Printer” defined using the following criteria: 1) Designed exclusively for mobile devices, and driven by an OEM printer app, like other IoT devices. T 2) Uses both local Wi-Fi and cloud cell phone data connectivity for two-way connection with OEM app to control printer and get status. 3) Offers voice printing support for Amazon Alexa, the Google Assistant, and Microsoft Cortana. (See: keypointintelligence.com/HPVoicePrint). 4) Unique in-class in that it lacks screen/display/buttons/LEDs/USB port other than the power button. Smart home devices often lack screen/display/buttons/LEDs/USB port, since they are designed for wireless and control by OEM provided app on smart device like phone or tablet. Compared to the majority of in-class A4-size colour desktop inkjet printers and all-in-ones <€150. Claim based on HP internal research of printer manufacturers’ published specifications and Keypoint Intelligence Buyers Lab 3/29/2018 study commissioned by HP. See: keypointintelligence.com/HPTango. Market share as reported by IDC CYQ4 2017 Hardcopy Peripherals Tracker. [1] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting.
[2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[3] Compared to the majority of competing in-class consumer colour desktop inkjet all-in-ones <€299. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports, and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, 2018Q3 Release. AiO with best in-class security features based on review of published embedded security features of competitive in-class models and defined as offering business-class, multi-point security, including but not limited to: encryption at the level of data, device, network, document; enterprise-class Wi-Fi security; and secure printing. For more details, see http://www.keypointintelligence.com/HPOfficeJetPro.
[4] Based on Buyers Lab July 2020 study commissioned by HP, which compared monthly subscription cost of HP Instant Ink 700 page plans without purchase of additional sets of pages compared to cost per page to print ISO/IEC 24711 pages on most in-class, traditional A4 colour inkjet cartridge printers & MFPs using original standard capacity cartridges priced for: majority of EMEA countries <200 Euro; UK <200 GBP. Based on publicly available information as of June 1, 2020. Sale/offer prices not considered for this study. HP Ink Advantage printers excluded due to non-standard hardware & supplies model. Printers selected by market share in IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q1. For details: www.keypointintelligence.com/HPInstantInkROW.
[5] HP Instant Ink Service is not available in all countries. To check availability, visit hpinstantink.com.
[6] Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated. See hp.com/go/instantinksupport for troubleshooting assistance and contact support options.

Technical specification disclaimers
Dimensions vary as per configuration.
Weight varies as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; Excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://www.hpconnected.com. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.11 El Capitan and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement.
For more information about page yields for replacement cartridges see http://www.hp.com/go/learnaboutsupplies for setup cartridges click on Setup supplies link on the same page.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.