HP logo

HP Pavilion 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156385
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 May 2020
Short summary description HP Pavilion 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP Pavilion 27, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description HP Pavilion 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

HP Pavilion 27. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.