HP logo

HP 3TK77AA interface cards/adapter Internal Thunderbolt 3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168641
Info modified on:
14 Jun 2024, 09:56:21
End of life date:
31 Jul 2021
Short summary description HP 3TK77AA interface cards/adapter Internal Thunderbolt 3:

HP 3TK77AA, Thunderbolt 3, Business, 39.4 mm, 61.2 mm, 19.2 mm, 13 g

Long summary description HP 3TK77AA interface cards/adapter Internal Thunderbolt 3:

HP 3TK77AA. Output interface: Thunderbolt 3. HP segment: Business. Width: 39.4 mm, Depth: 61.2 mm, Height: 19.2 mm. Package width: 495 mm, Package depth: 325 mm, Package height: 293 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.