HP logo

HP 3TK74AA interface cards/adapter Internal HDMI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329424
Info modified on:
21 Oct 2024, 07:10:43
End of life date:
31 Jul 2024
Short summary description HP 3TK74AA interface cards/adapter Internal HDMI:

HP 3TK74AA, HDMI, Business, AMD AM4 A6-9500E 3GHz, 4096 MB, 131072 MB, 39.4 mm

Long summary description HP 3TK74AA interface cards/adapter Internal HDMI:

HP 3TK74AA. Output interface: HDMI. HP segment: Business. Minimum processor: AMD AM4 A6-9500E 3GHz, Minimum RAM: 4096 MB, Minimum storage drive space: 131072 MB. Width: 39.4 mm, Depth: 38.2 mm, Height: 19.5 mm. Package width: 495 mm, Package depth: 325 mm, Package height: 293 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.