HP logo

HP Intel Pentium Gold G5400 processor 3.7 GHz 4 MB Smart Cache

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52347
Info modified on:
17 Jul 2025, 16:37:33
Short summary description HP Intel Pentium Gold G5400 processor 3.7 GHz 4 MB Smart Cache:

HP Intel Pentium Gold G5400, Intel® Pentium® Gold, LGA 1151 (Socket H4), 14 nm, Intel, G5400, 3.7 GHz

Long summary description HP Intel Pentium Gold G5400 processor 3.7 GHz 4 MB Smart Cache:

HP Intel Pentium Gold G5400. Processor family: Intel® Pentium® Gold, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 610, Maximum on-board graphics card memory: 64 GB, On-board graphics card base frequency: 350 MHz. Market segment: Desktop, PCI Express configurations: 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.