HP logo

HP Spectre Rechargeable Mouse 700 (Luxe Cooper)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
486438
Info modified on:
07 Nov 2024, 21:52:09
End of life date:
31 Dec 2022
Short summary description HP Spectre Rechargeable Mouse 700 (Luxe Cooper):

HP Spectre Rechargeable Mouse 700 (Luxe Cooper), Ambidextrous, Laser, RF Wireless + Bluetooth, 1600 DPI, Black, Copper

Long summary description HP Spectre Rechargeable Mouse 700 (Luxe Cooper):

HP Spectre Rechargeable Mouse 700 (Luxe Cooper). Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product colour: Black, Copper

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.