HP logo

HP 220V Heated Pressure Roller

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
342323
Info modified on:
14 Jul 2025, 12:28:21
Short summary description HP 220V Heated Pressure Roller:

HP 220V Heated Pressure Roller, Black, HP PageWide 785, E77650, E77660, P77940, 392.3 mm, 155.5 mm, 122.6 mm, 3.21 kg

Long summary description HP 220V Heated Pressure Roller:

HP 220V Heated Pressure Roller. Product colour: Black, Compatibility: HP PageWide 785, E77650, E77660, P77940. Width: 392.3 mm, Depth: 155.5 mm, Height: 122.6 mm. Quantity per pack: 1 pc(s), Package depth: 488.9 mm, Package height: 215.9 mm. Products per pallet: 100 pc(s), Layers per pallet: 10 pc(s), Pallet gross weight: 402.37 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.