HP logo

HP AMD Radeon R7 430 2GB LP 2DP PCIe x16 GF

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
449293
Info modified on:
02 Sept 2024, 20:30:16
End of life date:
30 Mar 2019
Short summary description HP AMD Radeon R7 430 2GB LP 2DP PCIe x16 GF:

HP AMD Radeon R7 430 2GB LP 2DP PCIe x16 GF, Radeon R7 430, 2 GB, GDDR5, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description HP AMD Radeon R7 430 2GB LP 2DP PCIe x16 GF:

HP AMD Radeon R7 430 2GB LP 2DP PCIe x16 GF. Graphics processor family: AMD, Graphics processor: Radeon R7 430, Processor frequency: 780 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.