HP logo

HP OMEN 400 mouse Gaming Right-hand USB Type-A Optical 5000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
310420
Info modified on:
14 Jun 2024, 10:21:11
End of life date:
31 Oct 2020
Short summary description HP OMEN 400 mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

HP OMEN Mouse 400, Right-hand, Optical, USB Type-A, 5000 DPI, Black

Long summary description HP OMEN 400 mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

HP OMEN Mouse 400. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.