HP ProDesk 400 G4 Small Form Factor PC, 3.9 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD±RW, Windows 10 Home
HP ProDesk 400 G4 Small Form Factor PC. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC