HP logo

HP ENVY Urban 39.62 cm (15.6") Backpack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
426543
Info modified on:
25 Feb 2024, 04:33:41
End of life date:
31 Dec 2022
Short summary description HP ENVY Urban 39.62 cm (15.6") Backpack:

HP ENVY Urban 39.62 cm (15.6") Backpack, Backpack, 39.6 cm (15.6"), 1.51 kg

Long summary description HP ENVY Urban 39.62 cm (15.6") Backpack:

HP ENVY Urban 39.62 cm (15.6") Backpack. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"). Weight: 1.51 kg. Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.