HP ZBook 14u G5, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 16 GB, 512 GB, Windows 10 Pro
HP ZBook 14u G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: AMD Radeon Pro WX 3100. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.48 kg