location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver RX-427BB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JJ13EA#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver RX-427BB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Embedded R-Series SoC RX-427BB 2.7 GHz
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 64 GB Flash
  • - AMD FirePro W2100 AMD Radeon HD 9000
  • - Ethernet LAN
  • - Windows 10 IoT Enterprise 64-bit
  • - EPEAT Gold, ENERGY STAR
More>>>
Short summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver RX-427BB:
This short summary of the HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver RX-427BB data-sheet is auto-generated and uses the product title and the first six key specs.

HP t730, 2.7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3.6 GHz, 4 MB

Long summary description HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver RX-427BB:
This is an auto-generated long summary of HP t730 2.7 GHz Windows 10 IoT Enterprise 1.8 kg Silver RX-427BB based on the first three specs of the first five spec groups.

HP t730. Processor frequency: 2.7 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000, Discrete graphics card model: AMD FirePro W2100. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
2.7 GHz
Processor family
AMD Embedded R-Series SoC
Processor generation
2nd Generation AMD Embedded R-Series APU
Processor model
RX-427BB
Processor cores
4
Processor boost frequency
3.6 GHz
L2 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
64 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 9000
Discrete graphics card model
AMD FirePro W2100
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Combo headphone/mic port
Yes
DisplayPorts quantity
4
Parallel ports quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
Design
Product colour *
Silver
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system architecture
64-bit
Power
Power supply
85 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
67 mm
Depth
221 mm
Height
240 mm
Weight
1.8 kg
Packaging content
Keyboard included
Yes