location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thin Client 85W Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thin Client 85W Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3U73AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780374269 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:06:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Thin Client 85W Power Supply
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 85 W Input voltage: 100 - 240 V Input frequency: 50/60 Hz
  • - Purpose: Thin client AC-to-DC
  • - Brand compatibility: HP
  • - 1 pc(s)
  • - Black
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Thin Client 85W Power Supply :
The long product name of HP Thin Client 85W Power Supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thin Client 85W Power Supply
More>>>
HP Thin Client 85W Power Supply:
The official description of HP Thin Client 85W Power Supply as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your HP thin client is your portal to the world of Cloud computing, but without its external power adapter it is simply a beautiful desk ornament. Having a spare power adapter ready to go will ensure your portal remains open when the original adapter has any issue.

Short summary description HP Thin Client 85W Power Supply:
This short summary of the HP Thin Client 85W Power Supply data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thin Client 85W Power Supply, Thin client, Indoor, 100 - 240 V, 50/60 Hz, 85 W, AC-to-DC

Long summary description HP Thin Client 85W Power Supply:
This is an auto-generated long summary of HP Thin Client 85W Power Supply based on the first three specs of the first five spec groups.

HP Thin Client 85W Power Supply. Purpose: Thin client, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 173 mm, Depth: 232 mm, Height: 55 mm. Quantity per pack: 1 pc(s)

Features
Purpose *
Thin client
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100 - 240 V
Input frequency *
50/60 Hz
Output power *
85 W
Brand compatibility
HP
Compatibility
t730
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Width
173 mm
Depth
232 mm
Height
55 mm
Weight
500 g
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)